Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP 1208408-LTC2292CUP

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208408-LTC2292CUP Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 40M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208408-LTC2292CUP Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 40M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP
1208408-LTC2292CUP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP 1208408-LTC2292CUP
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208408-LTC2292CUP Packaging: Tube Mounting Style: SMT Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 40M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208408-LTC2292CUP
Packaging: Tube
Mounting Style: SMT
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 40M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.4V
Supply Voltage , Digital: 2.7V ~ 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208408-LTC2292CUP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2292CUP
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2422CMS#TRPBF - 133282-LTC2422CMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details