Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867AIGN#TRPBF 739509-LTC1867AIGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739509-LTC1867AIGN#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX147ACAP+; MCP3208-BI/SLVAO; MAX1302BEUG+; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739509-LTC1867AIGN#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX147ACAP+; MCP3208-BI/SLVAO; MAX1302BEUG+; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867AIGN#TRPBF
739509-LTC1867AIGN#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867AIGN#TRPBF 739509-LTC1867AIGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739509-LTC1867AIGN#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX147ACAP+; MCP3208-BI/SLVAO; MAX1302BEUG+; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739509-LTC1867AIGN#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1867
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX147ACAP+; MCP3208-BI/SLVAO; MAX1302BEUG+;
Introduction Date: May 23, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 739509-LTC1867AIGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867AIGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14 - 1208282-LTC2206CUK-14 - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details