Win Source Electronics Interface - Interface - Filters - Active - LTC1562CG-2#TRPBF 739502-LTC1562CG-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739502-LTC1562CG-2#T RPBF Packaging: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562CG-2#TR; LTC1562CG-2#PBF; LTC1562CG-2#TRPBF; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739502-LTC1562CG-2#T RPBF Packaging: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562CG-2#TR; LTC1562CG-2#PBF; LTC1562CG-2#TRPBF; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1562CG-2#TRPBF - 739502-LTC1562CG-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1562CG-2#TRPBF
739502-LTC1562CG-2#TRPBF
Interface - Interface - Filters - Active - LTC1562CG-2#TRPBF 739502-LTC1562CG-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739502-LTC1562CG-2#T RPBF Packaging: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562CG-2#TR; LTC1562CG-2#PBF; LTC1562CG-2#TRPBF; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Unknown Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 739502-LTC1562CG-2#TRPBF
Packaging: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V
Filter Type: Universal, Continuous-Time
Filter Order: 8th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 4
Family Name: LTC1562-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LTC1562CG-2#TR; LTC1562CG-2#PBF; LTC1562CG-2#TRPBF;
Introduction Date: January 18, 1999
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 739502-LTC1562CG-2#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1562CG-2#TRPBF
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details