Win Source Electronics Hard To Find - LT3504EUFD#PBF 739481-LT3504EUFD#PBF QFN28

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739481-LT3504EUFD#PB F QFN28 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 4 Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LT3504 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 250kHz ~ 2.1MHz Voltage - Input (Minimum): 3.2V Voltage - Input (Maximum): 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739481-LT3504EUFD#PB F QFN28 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 4 Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LT3504 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 250kHz ~ 2.1MHz Voltage - Input (Minimum): 3.2V Voltage - Input (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - LT3504EUFD#PBF - 739481-LT3504EUFD#PBF QFN28 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - LT3504EUFD#PBF
739481-LT3504EUFD#PBF QFN28
Hard To Find - LT3504EUFD#PBF 739481-LT3504EUFD#PBF QFN28
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739481-LT3504EUFD#PB F QFN28 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 4 Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 40V Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LT3504 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V Switching Frequency: 250kHz ~ 2.1MHz Voltage - Input (Minimum): 3.2V Voltage - Input (Maximum): 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739481-LT3504EUFD#PBF QFN28
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 4
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LT3504
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 250kHz ~ 2.1MHz
Voltage - Input (Minimum): 3.2V
Voltage - Input (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 739481-LT3504EUFD#PBF QFN28
Product Name Hard To Find - LT3504EUFD#PBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#PBF - 020383-LT3021EDH#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8#TRPBF - 020348-LT1962EMS8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-1.5#TRM - 072513-LTC1844ES5-1.5#TRM - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details