Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN 072416-LTC1043CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072416-LTC1043CN Packaging: Tube/Rail Applications: Instrumentation Mounting: Through Hole Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072416-LTC1043CN Packaging: Tube/Rail Applications: Instrumentation Mounting: Through Hole Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN - 072416-LTC1043CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN
072416-LTC1043CN
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN 072416-LTC1043CN
Manufacturer: Linear Technology Win Source Part Number: 072416-LTC1043CN Packaging: Tube/Rail Applications: Instrumentation Mounting: Through Hole Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP

Manufacturer: Linear Technology
Win Source Part Number: 072416-LTC1043CN
Packaging: Tube/Rail
Applications: Instrumentation
Mounting: Through Hole
Voltage - Input: 3 V to 18 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072416-LTC1043CN
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CN
Package Type DIP; Other; 18-DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details