Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF 002757-LT3010EMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002757-LT3010EMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Family Name: LT3010 Output Voltage: 1.275 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.55V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5219YMM-TR; MIC5219BMMTR; MIC5219YMM; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002757-LT3010EMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Family Name: LT3010 Output Voltage: 1.275 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.55V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5219YMM-TR; MIC5219BMMTR; MIC5219YMM; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF - 002757-LT3010EMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF
002757-LT3010EMS8E#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF 002757-LT3010EMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 002757-LT3010EMS8E#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 50mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Family Name: LT3010 Output Voltage: 1.275 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-EP Maximum Input Voltage: 80V Nominal Output Voltage (Min/Fixed): 1.275V Dropout Voltage-Max: 0.55V @ 50mA PSRR: 75dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MIC5219YMM-TR; MIC5219BMMTR; MIC5219YMM; Introduction Date: January 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 002757-LT3010EMS8E#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Family Name: LT3010
Output Voltage: 1.275 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 80V
Nominal Output Voltage (Min/Fixed): 1.275V
Dropout Voltage-Max: 0.55V @ 50mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MIC5219YMM-TR; MIC5219BMMTR; MIC5219YMM;
Introduction Date: January 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 002757-LT3010EMS8E#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2867F3-05-TE1 - 1082221-NJM2867F3-05-TE1 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#TRPBF - 072323-LT1763CS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details