Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZTRPBF 732216-LTC6802IG-2#3ZZTRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732216-LTC6802IG-2#3 ZZTRPBF Packaging: Tape and Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732216-LTC6802IG-2#3 ZZTRPBF Packaging: Tape and Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZTRPBF - 732216-LTC6802IG-2#3ZZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZTRPBF
732216-LTC6802IG-2#3ZZTRPBF
PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZTRPBF 732216-LTC6802IG-2#3ZZTRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732216-LTC6802IG-2#3 ZZTRPBF Packaging: Tape and Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Categories: Integrated Circuits Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-FSOP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732216-LTC6802IG-2#3ZZTRPBF
Packaging: Tape and Reel
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Categories: Integrated Circuits
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-FSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732216-LTC6802IG-2#3ZZTRPBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-2#3ZZTRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details