Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#TRPBF 732202-LTC4261IUFD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732202-LTC4261IUFD-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2#TR; LTC4261IUFD-2; LTC4261IGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732202-LTC4261IUFD-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2#TR; LTC4261IUFD-2; LTC4261IGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#TRPBF - 732202-LTC4261IUFD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#TRPBF
732202-LTC4261IUFD-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#TRPBF 732202-LTC4261IUFD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732202-LTC4261IUFD-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C Package: 24-WFQFN Exposed Pad Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL Family Name: LTC4261 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4261IUFD-2#TR; LTC4261IUFD-2; LTC4261IGN-2#TRPBF; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732202-LTC4261IUFD-2#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C
Package: 24-WFQFN Exposed Pad
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: ADIN, /ALERT, DRAIN, /EN, INTVCC, ON, OV, /PG, /PGI, PGIO, RAMP, SS, TMR, UVH, UVL
Family Name: LTC4261
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4261IUFD-2#TR; LTC4261IUFD-2; LTC4261IGN-2#TRPBF;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732202-LTC4261IUFD-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4261IUFD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF - 1063443-LTC4227IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details