Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF 020640-LTC4221CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020640-LTC4221CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020640-LTC4221CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF
020640-LTC4221CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF 020640-LTC4221CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020640-LTC4221CGN#PB F Packaging: Tube/Rail Type: Hot Swap Controller Features: OVP, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 1 V to 13.5 V Operating Supply Current: 2.2mA

Manufacturer: Linear Technology
Win Source Part Number: 020640-LTC4221CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: OVP, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 1 V to 13.5 V
Operating Supply Current: 2.2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020640-LTC4221CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1645CS8#PBF - 121937-LTC1645CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF - 020549-LTC2952CF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details