Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732197-LTC4252-2IMS#
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry
Applications: -48V
Supply Current: 800μA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4252
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -48V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 732197-LTC4252-2IMS#TRPBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS#TRPBF |
| Output Options | Inverting |