Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IS8#TRPBF 732150-LTC1483IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732150-LTC1483IS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 250kbps Family Name: LTC1483 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3483ECSA+; MAX3483CSA; MAX3483CSA+T; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732150-LTC1483IS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 250kbps Family Name: LTC1483 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3483ECSA+; MAX3483CSA; MAX3483CSA+T; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IS8#TRPBF - 732150-LTC1483IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IS8#TRPBF
732150-LTC1483IS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IS8#TRPBF 732150-LTC1483IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732150-LTC1483IS8#TR PBF Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 250kbps Family Name: LTC1483 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3483ECSA+; MAX3483CSA; MAX3483CSA+T; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 732150-LTC1483IS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 45mV
Data Rate: 250kbps
Family Name: LTC1483
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX3483ECSA+; MAX3483CSA; MAX3483CSA+T;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 732150-LTC1483IS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1483IS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 - 089368-LTC1694CS5 - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details