Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4254IGN#PBF 732132-LT4254IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732132-LT4254IGN#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Family Name: LT4254 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732132-LT4254IGN#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Family Name: LT4254 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#PBF - 732132-LT4254IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#PBF
732132-LT4254IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LT4254IGN#PBF 732132-LT4254IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 732132-LT4254IGN#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 10.8 V ~ 36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Family Name: LT4254 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732132-LT4254IGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 10.8 V ~ 36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Family Name: LT4254
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LT4254IGN#TR; LT4254IGN; LT4254IGN#TRPBF;
Introduction Date: March 24, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732132-LT4254IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4254IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1536IS8 - 1207685-LTC1536IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details