Win Source Electronics Electronic Surplus - LTC5588IPF-1 724794-LTC5588IPF-1

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724794-LTC5588IPF-1 Packaging: Tube Test Frequency: 2.14GHz Function: Modulator/Mixer Supply Current: 303mA P1dB: 12dBm LO Frequency: 200MHz ~ 6GHz RF Frequency: 200MHz ~ 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724794-LTC5588IPF-1 Packaging: Tube Test Frequency: 2.14GHz Function: Modulator/Mixer Supply Current: 303mA P1dB: 12dBm LO Frequency: 200MHz ~ 6GHz RF Frequency: 200MHz ~ 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LTC5588IPF-1 - 724794-LTC5588IPF-1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LTC5588IPF-1
724794-LTC5588IPF-1
Electronic Surplus - LTC5588IPF-1 724794-LTC5588IPF-1
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724794-LTC5588IPF-1 Packaging: Tube Test Frequency: 2.14GHz Function: Modulator/Mixer Supply Current: 303mA P1dB: 12dBm LO Frequency: 200MHz ~ 6GHz RF Frequency: 200MHz ~ 6GHz Noise Floor: -160dBm/Hz Output Power: 4.2dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 24-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724794-LTC5588IPF-1
Packaging: Tube
Test Frequency: 2.14GHz
Function: Modulator/Mixer
Supply Current: 303mA
P1dB: 12dBm
LO Frequency: 200MHz ~ 6GHz
RF Frequency: 200MHz ~ 6GHz
Noise Floor: -160dBm/Hz
Output Power: 4.2dBm
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 724794-LTC5588IPF-1
Product Name Electronic Surplus - LTC5588IPF-1
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5570IDD#PBF - 020434-LT5570IDD#PBF - Win Source Electronics
Specs
Frequency 4.00E7 to 2.70E9 Hz
View Details
RF Detectors - LTC5564IUD#PBF - 1063770-LTC5564IUD#PBF - Win Source Electronics
Specs
Frequency 6.00E8 to 1.50E10 Hz
View Details
RF/IF and RFID - 210206-PNX5209L0474AUM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
Reading Speed 300 kbps
View Details