Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-2#TRMPBF 724792-LTC4362IDCB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724792-LTC4362IDCB-2 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 28 V Family Name: LTC4362-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC4362IDCB-2#PBF; LTC4362IDCB-2#TRPBF; LTC4362CDCB-2#PBF; Introduction Date: June 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724792-LTC4362IDCB-2 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 28 V Family Name: LTC4362-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC4362IDCB-2#PBF; LTC4362IDCB-2#TRPBF; LTC4362CDCB-2#PBF; Introduction Date: June 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-2#TRMPBF - 724792-LTC4362IDCB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-2#TRMPBF
724792-LTC4362IDCB-2#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-2#TRMPBF 724792-LTC4362IDCB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 724792-LTC4362IDCB-2 #TRMPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.5 V ~ 28 V Family Name: LTC4362-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC4362IDCB-2#PBF; LTC4362IDCB-2#TRPBF; LTC4362CDCB-2#PBF; Introduction Date: June 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724792-LTC4362IDCB-2#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 28 V
Family Name: LTC4362-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): LTC4362IDCB-2#PBF; LTC4362IDCB-2#TRPBF; LTC4362CDCB-2#PBF;
Introduction Date: June 07, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 724792-LTC4362IDCB-2#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4362IDCB-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF - 1061043-LTC1696ES6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF - 1063432-LTC4225IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details