Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRPBF 724758-LTC2920-1CS5#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724758-LTC2920-1CS5# TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Single/Dual Power Supply Controller Supply Current: 230μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC2920 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724758-LTC2920-1CS5# TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Single/Dual Power Supply Controller Supply Current: 230μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC2920 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRPBF - 724758-LTC2920-1CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRPBF
724758-LTC2920-1CS5#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRPBF 724758-LTC2920-1CS5#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724758-LTC2920-1CS5# TRPBF Packaging: Tape and Reel Mounting Style: SMD Applications: Single/Dual Power Supply Controller Supply Current: 230μA Categories: Integrated Circuits Supplier Device Package: TSOT-23-5 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: LTC2920 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724758-LTC2920-1CS5#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Single/Dual Power Supply Controller
Supply Current: 230μA
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2920
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 724758-LTC2920-1CS5#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2901-1CGN - 072543-LTC2901-1CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694CS8#TRPBF - 116192-LTC694CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#PBF - 122484-LT1641CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details