Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT6301IFE#PBF 724729-LT6301IFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724729-LT6301IFE#PBF Type: Driver Mounting Style: SMD Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT6301 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 12V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724729-LT6301IFE#PBF Type: Driver Mounting Style: SMD Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT6301 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT6301IFE#PBF - 724729-LT6301IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT6301IFE#PBF
724729-LT6301IFE#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT6301IFE#PBF 724729-LT6301IFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724729-LT6301IFE#PBF Type: Driver Mounting Style: SMD Protocol: xDSL Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT6301 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 12V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724729-LT6301IFE#PBF
Type: Driver
Mounting Style: SMD
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LT6301
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 724729-LT6301IFE#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT6301IFE#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1137AINW#PBF - 1057911-LT1137AINW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1544CG#PBF - 020483-LTC1544CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details