Win Source Electronics Electronic Surplus - LT3507IUHF#PBF 724720-LT3507IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724720-LT3507IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 900kHz ~ 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: 0.8 V ~ 32.4 V, 2.4A Voltage/Current - Output 2: 0.8 V ~ 32.4 V, 1.5A Voltage/Current - Output 3: 0.8 V ~ 32.4 V, 1.5A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Family Name: LT3507 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3507IUHF#TRPBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF; Introduction Date: April 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724720-LT3507IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 900kHz ~ 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: 0.8 V ~ 32.4 V, 2.4A Voltage/Current - Output 2: 0.8 V ~ 32.4 V, 1.5A Voltage/Current - Output 3: 0.8 V ~ 32.4 V, 1.5A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Family Name: LT3507 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3507IUHF#TRPBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF; Introduction Date: April 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LT3507IUHF#PBF - 724720-LT3507IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LT3507IUHF#PBF
724720-LT3507IUHF#PBF
Electronic Surplus - LT3507IUHF#PBF 724720-LT3507IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 724720-LT3507IUHF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 38-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 36 V Function: Any Function Topology: Step-Down (Buck) (1), Linear (LDO) (1) Frequency - Switching: 900kHz ~ 1.1MHz Number of Outputs: 4 Voltage/Current - Output 1: 0.8 V ~ 32.4 V, 2.4A Voltage/Current - Output 2: 0.8 V ~ 32.4 V, 1.5A Voltage/Current - Output 3: 0.8 V ~ 32.4 V, 1.5A w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Family Name: LT3507 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LT3507IUHF#TRPBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF; Introduction Date: April 10, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724720-LT3507IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 36 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 900kHz ~ 1.1MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.8 V ~ 32.4 V, 2.4A
Voltage/Current - Output 2: 0.8 V ~ 32.4 V, 1.5A
Voltage/Current - Output 3: 0.8 V ~ 32.4 V, 1.5A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LT3507
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LT3507IUHF#TRPBF; LT3507HUHF#TRPBF; LT3507HUHF#PBF;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 724720-LT3507IUHF#PBF
Product Name Electronic Surplus - LT3507IUHF#PBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#PBF - 020216-LT1117CST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3021EDH#PBF - 020383-LT3021EDH#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x5)
View Details