Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE 714988-LT3958IUHE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714988-LT3958IUHE Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Output Configuration: Positive or Negative Output Current: 3.3A (Switch) Categories: Integrated Circuits Supplier Device Package: 36-QFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 84V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.6V Switching Frequency: 100kHz ~ 1MHz Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 80V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714988-LT3958IUHE Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Output Configuration: Positive or Negative Output Current: 3.3A (Switch) Categories: Integrated Circuits Supplier Device Package: 36-QFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 84V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.6V Switching Frequency: 100kHz ~ 1MHz Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE - 714988-LT3958IUHE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE
714988-LT3958IUHE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE 714988-LT3958IUHE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714988-LT3958IUHE Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Output Configuration: Positive or Negative Output Current: 3.3A (Switch) Categories: Integrated Circuits Supplier Device Package: 36-QFN (5x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 84V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.6V Switching Frequency: 100kHz ~ 1MHz Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 80V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714988-LT3958IUHE
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Output Configuration: Positive or Negative
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 36-QFN (5x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 84V (Switch)
Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.6V
Switching Frequency: 100kHz ~ 1MHz
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 714988-LT3958IUHE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3958IUHE
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-WFQFN, 28 Leads, Exposed Pad
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771EMS8#PBF - 072505-LTC1771EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#PBF - 102660-LT1076CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details