Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF 020608-LTC3736EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020608-LTC3736EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Family Name: LTC3736 Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): XC9503B093DR; XC9503B093AR; XC9503B093AR-G; Introduction Date: March 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020608-LTC3736EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Family Name: LTC3736 Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): XC9503B093DR; XC9503B093AR; XC9503B093AR-G; Introduction Date: March 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF
020608-LTC3736EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF 020608-LTC3736EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020608-LTC3736EGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Family Name: LTC3736 Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): XC9503B093DR; XC9503B093AR; XC9503B093AR-G; Introduction Date: March 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020608-LTC3736EGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz to 750kHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: LTC3736
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.75 V to 9.8 V
Alternative Parts (Cross-Reference): XC9503B093DR; XC9503B093AR; XC9503B093AR-G;
Introduction Date: March 12, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020608-LTC3736EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#TRPBF - 1058213-LT1374HVCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-3.3#TRPBF - 002791-LTC1474IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details