Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF 102455-LT1304CS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 102455-LT1304CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 102455-LT1304CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF
102455-LT1304CS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF 102455-LT1304CS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 102455-LT1304CS8-3.3 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Boost, SEPIC Frequency - Switching: Up to 300kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 800mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 8V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.5V

Manufacturer: Linear Technology
Win Source Part Number: 102455-LT1304CS8-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost, SEPIC
Frequency - Switching: Up to 300kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 102455-LT1304CS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#PBF - 072569-LTC3412EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details