Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2293IUP#PBF 710951-LTC2293IUP#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710951-LTC2293IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LTC2293 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710951-LTC2293IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LTC2293 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2293IUP#PBF
710951-LTC2293IUP#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2293IUP#PBF 710951-LTC2293IUP#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710951-LTC2293IUP#PB F Packaging: Tube Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LTC2293 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.4V Supply Voltage , Digital: 2.7V ~ 3.4V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710951-LTC2293IUP#PBF
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 65M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2293
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.4V
Supply Voltage , Digital: 2.7V ~ 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 710951-LTC2293IUP#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2293IUP#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; LVDS - Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details