Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#TRPBF 710941-LTC1876EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710941-LTC1876EG#TRP BF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1876 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): L6701TR; RT9206PS; L6701; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710941-LTC1876EG#TRP BF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1876 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): L6701TR; RT9206PS; L6701; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#TRPBF - 710941-LTC1876EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#TRPBF
710941-LTC1876EG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#TRPBF 710941-LTC1876EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710941-LTC1876EG#TRP BF Series: PolyPhase Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC1876 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): L6701TR; RT9206PS; L6701; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710941-LTC1876EG#TRPBF
Series: PolyPhase
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.5 V ~ 36 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC1876
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 36-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): L6701TR; RT9206PS; L6701;
Introduction Date: May 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 710941-LTC1876EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data