Manufacturer: Linear Technology
Win Source Part Number: 710888-LT1765ES8#TRP
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LT1765
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 22.5V
Input Voltage MIN: 3V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): IR3853MTR1PBF; IR3891MTR1PBF; AP1506T5R;
Introduction Date: September 20, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 710888-LT1765ES8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765ES8#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.2 volts |