Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF 020284-LT1618EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020284-LT1618EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1618 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.263V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): LT1618EMS#TR; LT1618EMS; LT1618EMS#TRM; LT1618EDD#PBF; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020284-LT1618EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1618 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.263V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): LT1618EMS#TR; LT1618EMS; LT1618EMS#TRM; LT1618EDD#PBF; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF - 020284-LT1618EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF
020284-LT1618EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF 020284-LT1618EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020284-LT1618EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Buck-Boost, SEPIC Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1618 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.263V Maximum Output Voltage: 36V (Switch) Minimum Input Voltage: 1.6V Alternative Parts (Cross-Reference): LT1618EMS#TR; LT1618EMS; LT1618EMS#TRM; LT1618EDD#PBF; Introduction Date: August 13, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020284-LT1618EMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost, SEPIC
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1618
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.263V
Maximum Output Voltage: 36V (Switch)
Minimum Input Voltage: 1.6V
Alternative Parts (Cross-Reference): LT1618EMS#TR; LT1618EMS; LT1618EMS#TRM; LT1618EDD#PBF;
Introduction Date: August 13, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020284-LT1618EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF
Configuration / Function Boost; Buck, Boost, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details