Win Source Electronics RF Detectors - LTC5508ESC6#TRMPBF 303472-LTC5508ESC6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303472-LTC5508ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: General Purpose Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303472-LTC5508ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: General Purpose Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5508ESC6#TRMPBF
303472-LTC5508ESC6#TRMPBF
RF Detectors - LTC5508ESC6#TRMPBF 303472-LTC5508ESC6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 303472-LTC5508ESC6#T RMPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: General Purpose Input Range: -32dBm to 12dBm Categories: RF/IF and RFID Status: Active Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 550μA

Manufacturer: Linear Technology
Win Source Part Number: 303472-LTC5508ESC6#TRMPBF
Packaging: Reel - TR
Frequency: 300MHz to 7GHz
RF Type: General Purpose
Input Range: -32dBm to 12dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 550μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 303472-LTC5508ESC6#TRMPBF
Product Name RF Detectors - LTC5508ESC6#TRMPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5532EDC#TRPBF - 1063761-LTC5532EDC#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - TR1000 - 1273869-TR1000 - Win Source Electronics
Specs
RFID Product Transceiver
View Details
RF Misc ICs and Modules - LTM9013CY-AA#PBF - 1064364-LTM9013CY-AA#PBF - Win Source Electronics
Specs
Frequency 7.00E8 to 4.00E9 Hz
View Details
RF Detectors - LTC5507ES6#TRPBF - 303471-LTC5507ES6#TRPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details