Win Source Electronics RF/IF and RFID 126540-TDA7040T2TM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126540-TDA7040T2TM Category: RF/IF and RFID Family: RF Misc ICs and Modules Packaging: Reel(TR) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Function: FM PLL Decoder RF Type: FM Secondary Attributes: Built-In Interference Suppression Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126540-TDA7040T2TM Category: RF/IF and RFID Family: RF Misc ICs and Modules Packaging: Reel(TR) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Function: FM PLL Decoder RF Type: FM Secondary Attributes: Built-In Interference Suppression Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 126540-TDA7040T2TM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
126540-TDA7040T2TM
RF/IF and RFID 126540-TDA7040T2TM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 126540-TDA7040T2TM Category: RF/IF and RFID Family: RF Misc ICs and Modules Packaging: Reel(TR) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO Function: FM PLL Decoder RF Type: FM Secondary Attributes: Built-In Interference Suppression Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 126540-TDA7040T2TM
Category: RF/IF and RFID
Family: RF Misc ICs and Modules
Packaging: Reel(TR)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Function: FM PLL Decoder
RF Type: FM
Secondary Attributes: Built-In Interference Suppression
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 126540-TDA7040T2TM
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 096719-TEA5760UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
RF Detectors - LTC5509ESC6#TRPBF - 101071-LTC5509ESC6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details