Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4059EDC#TRMPBF 303433-LTC4059EDC

Description
Manufacturer: Linear Technology Win Source Part Number: 303433-LTC4059EDC Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303433-LTC4059EDC Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRMPBF - 303433-LTC4059EDC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRMPBF
303433-LTC4059EDC
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRMPBF 303433-LTC4059EDC
Manufacturer: Linear Technology Win Source Part Number: 303433-LTC4059EDC Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 303433-LTC4059EDC
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 303433-LTC4059EDC
Product Name PMIC - PMIC - Battery Chargers - LTC4059EDC#TRMPBF
Package Type Other; 6-DFN (2x2)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#PBF - 072355-LT3012BEDE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-2.5 - 087610-LT1963AEST-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details