Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF 072582-LTC3704EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072582-LTC3704EMS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Cuk Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): TS3063CB RL; TS3063CS RL; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072582-LTC3704EMS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Cuk Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): TS3063CB RL; TS3063CS RL; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF
072582-LTC3704EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF 072582-LTC3704EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072582-LTC3704EMS#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Cuk Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): TS3063CB RL; TS3063CS RL; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072582-LTC3704EMS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Cuk
Frequency - Switching: 50kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LTC3704
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 36 V
Alternative Parts (Cross-Reference): TS3063CB RL; TS3063CS RL; IRU3065CLTR;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072582-LTC3704EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1268CT#PBF - 1058102-LT1268CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details