Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#TRPBF 303401-LTC3776EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303401-LTC3776EUF#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303401-LTC3776EUF#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#TRPBF - 303401-LTC3776EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#TRPBF
303401-LTC3776EUF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#TRPBF 303401-LTC3776EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303401-LTC3776EUF#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4)

Manufacturer: Linear Technology
Win Source Part Number: 303401-LTC3776EUF#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 2.75 V to 9.8 V
Number of Outputs: 2
Output Voltage: 0.3 V to 9.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 303401-LTC3776EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#TRPBF
Package Type Other; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703EGN-5#PBF - 020597-LTC3703EGN-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details