Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#TRPBF 303355-LTC3545EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303355-LTC3545EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545EUD#PBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303355-LTC3545EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545EUD#PBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#TRPBF - 303355-LTC3545EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#TRPBF
303355-LTC3545EUD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#TRPBF 303355-LTC3545EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303355-LTC3545EUD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 3 Synchronous Rectifier: Yes Output Current: 800mA Family Name: LTC3545 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.25V Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545EUD#PBF; Introduction Date: January 17, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 303355-LTC3545EUD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: LTC3545
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.25V
Alternative Parts (Cross-Reference): LTC3545EUD; LTC3545EUD#PBF;
Introduction Date: January 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Consumer Electronics, Portable Devices, Communications & Networking, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303355-LTC3545EUD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data