Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TR 303345-LTC3455EUF#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303345-LTC3455EUF#TR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303345-LTC3455EUF#TR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TR - 303345-LTC3455EUF#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TR
303345-LTC3455EUF#TR
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TR 303345-LTC3455EUF#TR
Manufacturer: Linear Technology Win Source Part Number: 303345-LTC3455EUF#TR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 3 V to 6 V Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303345-LTC3455EUF#TR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 3 V to 6 V
Alternative Parts (Cross-Reference): LTC3455EUF; LTC3455EUFTR; LTC3455EUF#TR; LTC3455EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303345-LTC3455EUF#TR
Product Name PMIC - PMIC - Power Management - Specialized - LTC3455EUF#TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
Electronic Wholesale - SP706TCN - 1257641-SP706TCN - Win Source Electronics
Specs
Output Options Inverting
View Details