Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#TRPBF 303254-LTC2923CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303254-LTC2923CMS#TR PBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303254-LTC2923CMS#TR PBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#TRPBF - 303254-LTC2923CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#TRPBF
303254-LTC2923CMS#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#TRPBF 303254-LTC2923CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303254-LTC2923CMS#TR PBF Packaging: Reel - TR Applications: Power Supply Controller, Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.9 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 303254-LTC2923CMS#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller, Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.9 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303254-LTC2923CMS#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536IS8 - 1207685-LTC1536IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#PBF - 1063421-LTC4223IGN-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details