Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#TR 303183-LTC1736CG#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303183-LTC1736CG#TR Packaging: Reel - TR Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303183-LTC1736CG#TR Packaging: Reel - TR Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#TR - 303183-LTC1736CG#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#TR
303183-LTC1736CG#TR
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#TR 303183-LTC1736CG#TR
Manufacturer: Linear Technology Win Source Part Number: 303183-LTC1736CG#TR Packaging: Reel - TR Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 303183-LTC1736CG#TR
Packaging: Reel - TR
Applications: Converter, Intel Pentium II, III
Mounting: SMD (SMT)
Voltage - Input: 3.5 V to 36 V
Number of Outputs: 1
Output Voltage: 0.93 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 303183-LTC1736CG#TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#TR
Package Type SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1377IS8#PBF - 002733-LT1377IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#PBF - 020318-LT1763CS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details