Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF 020393-LT3430EFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020393-LT3430EFE-1#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020393-LT3430EFE-1#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF
020393-LT3430EFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF 020393-LT3430EFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 020393-LT3430EFE-1#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, SEPIC Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Purpose: Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.219V Maximum Output Voltage: 58.8V Minimum Input Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 020393-LT3430EFE-1#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, SEPIC
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.219V
Maximum Output Voltage: 58.8V
Minimum Input Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020393-LT3430EFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370HVIR#PBF - 1058182-LT1370HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details