Manufacturer: Linear Technology
Win Source Part Number: 302752-LT1944-1EMS#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 60mA (Switch), 130mA (Switch)
Family Name: LT1944-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): M62216FP; LT1944-1EMS; LT1944-1EMS#TRM; LT1944-1EMS#TRMPBF;
Introduction Date: August 29, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 302752-LT1944-1EMS#TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#TR |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-MSOP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |