Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6793-42 289865-R6793-42

Description
Manufacturer: Conexant Systems Win Source Part Number: 289865-R6793-42 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289865-R6793-42 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6793-42 - 289865-R6793-42 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6793-42
289865-R6793-42
Interface - Interface - Modems - ICs and Modules - R6793-42 289865-R6793-42
Manufacturer: Conexant Systems Win Source Part Number: 289865-R6793-42 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 289865-R6793-42
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289865-R6793-42
Product Name Interface - Interface - Modems - ICs and Modules - R6793-42
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details