Win Source Electronics Interface - Interface - Modems - ICs and Modules - R6781-21 289849-R6781-21

Description
Manufacturer: Conexant Systems Win Source Part Number: 289849-R6781-21 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 289849-R6781-21 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6781-21 - 289849-R6781-21 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6781-21
289849-R6781-21
Interface - Interface - Modems - ICs and Modules - R6781-21 289849-R6781-21
Manufacturer: Conexant Systems Win Source Part Number: 289849-R6781-21 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Conexant Systems
Win Source Part Number: 289849-R6781-21
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 289849-R6781-21
Product Name Interface - Interface - Modems - ICs and Modules - R6781-21
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACSW#PBF - 020250-LT1280ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details