Win Source Electronics Interface - Interface - Telecom - PBL3810 268316-PBL3810

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 268316-PBL3810 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 268316-PBL3810 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PBL3810 - 268316-PBL3810 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PBL3810
268316-PBL3810
Interface - Interface - Telecom - PBL3810 268316-PBL3810
Manufacturer: ST-Ericsson Inc Win Source Part Number: 268316-PBL3810 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 268316-PBL3810
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 268316-PBL3810
Product Name Interface - Interface - Telecom - PBL3810
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562IG-2#PBF - 1060854-LTC1562IG-2#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#PBF - 125182-LTC1322CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details