Win Source Electronics Interface - Interface - Modems - ICs and Modules - CX06829-11 245246-CX06829-11

Description
Manufacturer: Conexant Systems Win Source Part Number: 245246-CX06829-11 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Conexant Systems Win Source Part Number: 245246-CX06829-11 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - CX06829-11 - 245246-CX06829-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - CX06829-11
245246-CX06829-11
Interface - Interface - Modems - ICs and Modules - CX06829-11 245246-CX06829-11
Manufacturer: Conexant Systems Win Source Part Number: 245246-CX06829-11 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Conexant Systems
Win Source Part Number: 245246-CX06829-11
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 245246-CX06829-11
Product Name Interface - Interface - Modems - ICs and Modules - CX06829-11
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5 - 089368-LTC1694CS5 - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details