Win Source Electronics Interface - Interface - Filters - Active - ML6426CS15 232281-ML6426CS15

Description
Manufacturer: Linear Technology Win Source Part Number: 232281-ML6426CS15 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 232281-ML6426CS15 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - ML6426CS15 - 232281-ML6426CS15 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - ML6426CS15
232281-ML6426CS15
Interface - Interface - Filters - Active - ML6426CS15 232281-ML6426CS15
Manufacturer: Linear Technology Win Source Part Number: 232281-ML6426CS15 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 232281-ML6426CS15
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 232281-ML6426CS15
Product Name Interface - Interface - Filters - Active - ML6426CS15
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785IN8#PBF - 1058716-LT1785IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details