Win Source Electronics Integrated Circuits(ICs) 217651-TL431G-T92-B

Description
Manufacturer: UTC Win Source Part Number: 217651-TL431G-T92-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Alternative Parts (Cross-Reference): TL431BCLPG; TL1431QLP; TL431G-T92-B; TL431K-T92-K; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: UTC Win Source Part Number: 217651-TL431G-T92-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Alternative Parts (Cross-Reference): TL431BCLPG; TL1431QLP; TL431G-T92-B; TL431K-T92-K; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 217651-TL431G-T92-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
217651-TL431G-T92-B
Integrated Circuits(ICs) 217651-TL431G-T92-B
Manufacturer: UTC Win Source Part Number: 217651-TL431G-T92-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Alternative Parts (Cross-Reference): TL431BCLPG; TL1431QLP; TL431G-T92-B; TL431K-T92-K; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: UTC
Win Source Part Number: 217651-TL431G-T92-B
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Alternative Parts (Cross-Reference): TL431BCLPG; TL1431QLP; TL431G-T92-B; TL431K-T92-K;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 217651-TL431G-T92-B
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1021CCN8-10#PBF - 1057646-LT1021CCN8-10#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236BCS8-5#PBF - 144246-LT1236BCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-3.3#PBF - 1058317-LT1461CCS8-3.3#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details