Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 212798-TEA5764UK
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Tray
Package: 34-UFBGA, WLBGA
Manufacturer Device Package: 34-WLBGA (4x4)
Applications: FM Radio Receiver
Frequency: 76MHz ~ 90MHz, 87.5MHz ~ 108MHz
Operating Supply Voltage: 2.5 V ~ 3.3 V
Data Interface: PCB, Surface Mount
Sensitivity: -108dBm
Modulation or Protocol: FM
Current - Receiving: 1.5mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 212798-TEA5764UK |
| Product Name | RF/IF and RFID |
| Interface | PCB, Surface Mount |