Win Source Electronics RF Detectors - LT5537EDDB#TRPBF 1059927-LT5537EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059927-LT5537EDDB#T RPBF Packaging: Reel - TR Frequency: 10MHz to 1GHz RF Type: General Purpose Accuracy: ±1dB Input Range: -76dBm to 14dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059927-LT5537EDDB#T RPBF Packaging: Reel - TR Frequency: 10MHz to 1GHz RF Type: General Purpose Accuracy: ±1dB Input Range: -76dBm to 14dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LT5537EDDB#TRPBF - 1059927-LT5537EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LT5537EDDB#TRPBF
1059927-LT5537EDDB#TRPBF
RF Detectors - LT5537EDDB#TRPBF 1059927-LT5537EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059927-LT5537EDDB#T RPBF Packaging: Reel - TR Frequency: 10MHz to 1GHz RF Type: General Purpose Accuracy: ±1dB Input Range: -76dBm to 14dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 5.25 V Operating Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059927-LT5537EDDB#TRPBF
Packaging: Reel - TR
Frequency: 10MHz to 1GHz
RF Type: General Purpose
Accuracy: ±1dB
Input Range: -76dBm to 14dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1059927-LT5537EDDB#TRPBF
Product Name RF Detectors - LT5537EDDB#TRPBF
Frequency 1.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 198896-AERO4209HN1WM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
View Details
RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5536ES6#TRPBF - 784205-LTC5536ES6#TRPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - TR1000 - 1273869-TR1000 - Win Source Electronics
Specs
RFID Product Transceiver
View Details