Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 210206-PNX5209L0474A
Category: RF/IF and RFID
Family: RF Transceiver ICs
Packaging: Reel(TR)
Type: TxRx Only
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate (Max): 300kbps
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 210206-PNX5209L0474AUM |
| Product Name | RF/IF and RFID |
| Frequency | 8.50E8 to 1.90E9 Hz |