Win Source Electronics RF/IF and RFID 132765-TEA5762H1UM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 132765-TEA5762H1UM Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Operating Supply Voltage: 2.5 V ~ 12 V Current - Receiving: 19mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 132765-TEA5762H1UM Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Operating Supply Voltage: 2.5 V ~ 12 V Current - Receiving: 19mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 132765-TEA5762H1UM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
132765-TEA5762H1UM
RF/IF and RFID 132765-TEA5762H1UM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 132765-TEA5762H1UM Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Reel(TR) Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Operating Supply Voltage: 2.5 V ~ 12 V Current - Receiving: 19mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 132765-TEA5762H1UM
Category: RF/IF and RFID
Family: RF Receivers
Series: STR
Packaging: Reel(TR)
Operating Temperature Range: -15°C ~ 60°C
Package: 44-QFP
Manufacturer Device Package: 44-QFP (10x10)
Operating Supply Voltage: 2.5 V ~ 12 V
Current - Receiving: 19mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 132765-TEA5762H1UM
Product Name RF/IF and RFID
Operating Temperature -15 to 60 C (5 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5581IDDB#TRPBF - 088083-LT5581IDDB#TRPBF - Win Source Electronics
Specs
Frequency 1.00E7 to 6.00E9 Hz
View Details
RF Detectors - LTC5505-2ES5#TRMPBF - 072639-LTC5505-2ES5#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5564HUD#TRPBF - 135826-LTC5564HUD#TRPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 1.50E10 Hz
View Details