Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC488CN 206752-LTC488CN

Description
Manufacturer: Linear Technology Win Source Part Number: 206752-LTC488CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65LBC173AN; LTC488IN; LTC488IN#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206752-LTC488CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65LBC173AN; LTC488IN; LTC488IN#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CN - 206752-LTC488CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CN
206752-LTC488CN
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CN 206752-LTC488CN
Manufacturer: Linear Technology Win Source Part Number: 206752-LTC488CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN65LBC173AN; LTC488IN; LTC488IN#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 206752-LTC488CN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN65LBC173AN; LTC488IN; LTC488IN#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206752-LTC488CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC488CN
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CMS8#PBF - 1063564-LTC4301CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481CN8 - 072476-LTC1481CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps
View Details