Manufacturer: Linear Technology
Win Source Part Number: 206744-LTC203CN
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6.25 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 125 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 400ns, 300ns
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 5nA
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 206744-LTC203CN |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN |
| Normal Condition | Normally Open (NO) |