Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IUDC#TRPBF 724791-LTC4314IUDC#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724791-LTC4314IUDC#T RPBF Packaging: Tape and Reel Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Supply Current: 7.3mA Capacitance - Input: 20pF Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC4314 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724791-LTC4314IUDC#T RPBF Packaging: Tape and Reel Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Supply Current: 7.3mA Capacitance - Input: 20pF Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC4314 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IUDC#TRPBF - 724791-LTC4314IUDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IUDC#TRPBF
724791-LTC4314IUDC#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IUDC#TRPBF 724791-LTC4314IUDC#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724791-LTC4314IUDC#T RPBF Packaging: Tape and Reel Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Supply Current: 7.3mA Capacitance - Input: 20pF Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Data Rate (Maximum): 400kHz Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LTC4314 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 724791-LTC4314IUDC#TRPBF
Packaging: Tape and Reel
Type: Buffer, Multiplexer
Mounting Style: SMD
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Supply Current: 7.3mA
Capacitance - Input: 20pF
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Data Rate (Maximum): 400kHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LTC4314
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 724791-LTC4314IUDC#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4314IUDC#TRPBF
Applications I2C - Hotswap
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IS#PBF - 020465-LTC1391IS#PBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 5 volts
View Details