Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CN 206719-LT1256CN

Description
Manufacturer: Linear Technology Win Source Part Number: 206719-LT1256CN Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206719-LT1256CN Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CN - 206719-LT1256CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CN
206719-LT1256CN
Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CN 206719-LT1256CN
Manufacturer: Linear Technology Win Source Part Number: 206719-LT1256CN Packaging: Tube/Rail Applications: Current Feedback Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 40MHz Slew Rate: 300 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Operating Supply Current: 14.5mA Channel Output Current: 40mA

Manufacturer: Linear Technology
Win Source Part Number: 206719-LT1256CN
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 40MHz
Slew Rate: 300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-PDIP
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 14.5mA
Channel Output Current: 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 206719-LT1256CN
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT1256CN
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122DS8#TRPBF - 1057867-LT1122DS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details