Manufacturer: ST-Ericsson-Inc
Win Source Part Number: 205624-ISP1561BMUM
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Manufacturer Device Package: 128-LQFP (14x14)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: PCI
Standards: OHCI
Alternative Parts (Cross-Reference): MAX3421EEHJ+T; TUSB7340RKMR; TUSB7320RKMR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 205624-ISP1561BMUM |
| Product Name | Integrated Circuits(ICs) |